Status: | Unknown |
---|---|
Series: | 7C Series |
RoHS: | Unknown |
Frequency Nom | 33.333MHz |
---|---|
Frequency Stability + / - | 50ppm |
Oscillator Case | SMD 5mm x 3.2mm |
Supply Voltage Nom | 3.3V |
Product Range | 7C Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | CMOS |
SVHC | No SVHC (17-Dec-2015) |
Frequency | 33.333MHz |
Frequency Stability | ± 50ppm |
Load Capacitance | 30pF |
No. of Pins | 4Pins |
Operating Temperature Range | -10°C to +70°C |
Oscillator Mounting | SMD |
Resonator Case | SMD |
Supply Voltage Max | 3.3V |
Supply Voltage Min | 3.3V |
Type | CXO |
Osc, 33.3330Mhz, 3.3V, Smd, 5.0X3.2 | Newark Electronics |
OSC, 33.3330MHZ, 3.3V, SMD, 5.0X3.2 | element14 |
Where can I find additional details, specifications and documents for a 7C-33.3330MBB-T?
Additional datasheets, footprints and schematics for 7C-33.3330MBB-T are listed on our Part Details page. You can also find images and similar parts to 7C-33.3330MBB-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7C-33.3330MBB-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7C-33.3330MBB-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7C-33.3330MBB-T fall under?
The 7C-33.3330MBB-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to 7C-33.3330MBB-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7C-33.3330MBB-T you can contact the distributor directly for product support, shipping queries etc.
Is the 7C-33.3330MBB-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7C-33.3330MBB-T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 7C-33.3330MBB-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7C-33.3330MBB-T often in real-time on the comparison pages.
What if I can't find stock of 7C-33.3330MBB-T?
You can fill out our help required form which you can use to request a quote for 7C-33.3330MBB-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.