7BB-35-3 Sensors & Transducers by Murata

SOUNDER 2.8KHZ EXT DRIVE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.25

Distributor Stock
Logo for RS
RS
from US$0.54
40
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.25
-
Buy Now
Logo for element14
element14
from US$0.45
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.42
-
Buy Now
Logo for Farnell
Farnell
from US$0.44
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Transducer Function Diaphragm
Element Type -
Resonant Frequency 2.8kHz
Resonant Resistance -
Capacitance 30000pF
External Diameter 35mm
External Height 0.3mm
Product Range -
SVHC Lead titanium zirconium oxide (15-Jan-2019)
Capacitance Max 39nF
Depth 0.53mm
External Depth 0.3mm
External Length / Height 0.3mm
Height 0.3mm
Impedance 200ohm
Insulation Resistance 100Mohm
Operating Temperature Max 70°C
Operating Temperature Min -20°C
Outer Diameter 35mm

Alternative Descriptions

Piezoelectric Diaphragm 35mm diam | RS
7BB 2,8KHZ OBSOLETE LTB: 30Sept2024 | Rutronik
SOUNDER, 2.8KHZ, EXT DRIVE | element14
2.80KHZ 35.0MM | TTI Europe
Buzzer | Newark Electronics
Audio Indicator Diaphragm Piezo Wire Lead 2300Hz to 3300Hz | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7BB-35-3?

Additional datasheets, footprints and schematics for 7BB-35-3 are listed on our Part Details page. You can also find images and similar parts to 7BB-35-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7BB-35-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7BB-35-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7BB-35-3 fall under?

The 7BB-35-3 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.

Can I view similar or alternative parts?

You can view similar parts to 7BB-35-3 when available in the Transducers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7BB-35-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 7BB-35-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7BB-35-3 have stock available?

Authorised distributors including RS, Rutronik, element14, TTI Europe and Farnell have stock available or on a lead time for 7BB-35-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7BB-35-3 often in real-time on the comparison pages.

What if I can't find stock of 7BB-35-3?

You can fill out our help required form which you can use to request a quote for 7BB-35-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay