Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
590
in stock
|
Buy Now | |
element14
from US$0.43
|
2,296
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
2,243
in stock
|
Buy Now | |
Farnell
from US$0.39
|
2,154
in stock
|
Buy Now | |
Avnet Asia
from US$0.30
|
1,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
873
in stock
|
Buy Now | |
Rutronik
from US$0.24
|
-
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
TTI Europe
from US$0.26
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Transducer Function | Diaphragm |
---|---|
Element Type | Piezo |
Resonant Frequency | 6.3kHz |
Resonant Resistance | 1kohm |
Capacitance | 10000pF |
External Diameter | 20mm |
External Height | 0.2mm |
Product Range | - |
SVHC | Lead titanium zirconium oxide (15-Jan-2019) |
External Length / Height | 0.2mm |
Impedance | 1kohm |
Lead Length | 50mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
SOUNDER, 6.3KHZ, EXT DRIVE | element14 |
Piezoelectric Diaphragms, 6.3Khz | Newark Electronics |
Audio Indicator Diaphragm Piezo Wire Leaded Bulk | Avnet Asia |
Sound transducer: piezo | Transfer Multisort Elektronik |
Piezoelectric Diaphragm 20mm leaded 10nF | RS |
7BB 6,3kHZ 20MM DISC 50mmLEADS OBSOLETE! | Rutronik |
7BB Series ╪ 20 mm 6.3 kHz 1 kOhm 2 Wire Lead Piezoelectric Diaphragm | Future Electronics |
6.30KHZ 20.0MM 20NF | TTI Europe |
Where can I find additional details, specifications and documents for a 7BB-20-6L0?
Additional datasheets, footprints and schematics for 7BB-20-6L0 are listed on our Part Details page. You can also find images and similar parts to 7BB-20-6L0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7BB-20-6L0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7BB-20-6L0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7BB-20-6L0 fall under?
The 7BB-20-6L0 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to 7BB-20-6L0 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7BB-20-6L0 you can contact the distributor directly for product support, shipping queries etc.
Is the 7BB-20-6L0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7BB-20-6L0 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet Asia and Transfer Multisort Elektronik have stock available or on a lead time for 7BB-20-6L0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7BB-20-6L0 often in real-time on the comparison pages.
What if I can't find stock of 7BB-20-6L0?
You can fill out our help required form which you can use to request a quote for 7BB-20-6L0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.