Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Diaphragm |
---|---|
Element Type | Piezo |
Resonant Frequency | 6kHz |
Resonant Resistance | 800ohm |
Capacitance | 10000pF |
External Diameter | 15mm |
External Height | 0.22mm |
Product Range | - |
SVHC | Lead titanium zirconium oxide (15-Jan-2019) |
Buzzer Piezoelectric diaphragm 6.0 ± 1/ | RS |
Piezo, Diaphragm, 6Khz, 15Mm | Newark Electronics |
7BB Obsolete LTB:29March2024 | Rutronik |
PIEZO, DIAPHRAGM, 6KHZ, 15MM | element14 |
Audio Indicator Diaphragm Piezo Wire Lead 5000Hz to 7000Hz | Avnet Abacus |
Where can I find additional details, specifications and documents for a 7BB-15-6?
Additional datasheets, footprints and schematics for 7BB-15-6 are listed on our Part Details page. You can also find images and similar parts to 7BB-15-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7BB-15-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7BB-15-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7BB-15-6 fall under?
The 7BB-15-6 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to 7BB-15-6 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7BB-15-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 7BB-15-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7BB-15-6 have stock available?
Authorised distributors including RS, Newark Electronics, Rutronik, element14 and Farnell have stock available or on a lead time for 7BB-15-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7BB-15-6 often in real-time on the comparison pages.
What if I can't find stock of 7BB-15-6?
You can fill out our help required form which you can use to request a quote for 7BB-15-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.