Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
No stock
|
Buy Now | |
Distrelec
from US$0.30
|
6,866
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Farnell
from US$0.27
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Transducer Function | Diaphragm |
---|---|
Element Type | Piezo |
Resonant Frequency | 9kHz |
Resonant Resistance | 1kohm |
Capacitance | 8000pF |
External Diameter | 12mm |
External Height | 0.1mm |
Product Range | - |
SVHC | Lead titanium zirconium oxide (15-Jan-2018) |
Impedance | 1kohm |
Murata Piezo Element 9kHz -20 ... 70°C | Distrelec |
7BB 9kHZ 12MM DISC !OBSOLETE! | Rutronik |
Piezoelectric Diaphragm 12mm diam | RS |
Transducer, Piezo, 9Khz | Newark Electronics |
9 kHz 0.472 Dia (12.00mm) 1 kOhms Standard Buzzer Element" | Future Electronics |
9.00KHZ 12.0MM 8NF | TTI Europe |
Audio Indicator Diaphragm Piezo Wire Lead 8000Hz to 10000Hz | Avnet America |
Where can I find additional details, specifications and documents for a 7BB-12-9?
Additional datasheets, footprints and schematics for 7BB-12-9 are listed on our Part Details page. You can also find images and similar parts to 7BB-12-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7BB-12-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7BB-12-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7BB-12-9 fall under?
The 7BB-12-9 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to 7BB-12-9 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7BB-12-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 7BB-12-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7BB-12-9 have stock available?
Authorised distributors including Distrelec, Rutronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 7BB-12-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7BB-12-9 often in real-time on the comparison pages.
What if I can't find stock of 7BB-12-9?
You can fill out our help required form which you can use to request a quote for 7BB-12-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.