7B-29.4912MAAJ-T Part Information

Details for 7B-29.4912MAAJ-T by TXC Corporation

Crystals & Oscillators > Crystals

Part Downloads

Part Specifications

Frequency Nom 29.4912MHz
Crystal Case SMD, 5mm x 3.2mm
Frequency Stability + / - 30ppm
Load Capacitance 18pF
Frequency Tolerance + / - 30ppm
Product Range 7B Series
Frequency 29.4912MHz
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • CRYSTAL, 29.4912MHZ, 18PF, 5 X 3.2MM; Frequency Nom:29.4912MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7B Series; Frequency:29.4912MHz RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7B-29.4912MAAJ-T?

Additional datasheets, footprints and schematics for 7B-29.4912MAAJ-T are listed in our Part Details tab. You can also find the 7B-29.4912MAAJ-T image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7B-29.4912MAAJ-T in the Pricing & Inventory tab next to part details. You can view 7B-29.4912MAAJ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7B-29.4912MAAJ-T fall under?

The 7B-29.4912MAAJ-T is listed under Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to 7B-29.4912MAAJ-T when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7B-29.4912MAAJ-T you can contact the distributor directly for product support, shipping queries etc.

Is the 7B-29.4912MAAJ-T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 7B-29.4912MAAJ-T have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 7B-29.4912MAAJ-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7B-29.4912MAAJ-T often in real-time on the comparison pages.

What if I can't find stock of 7B-29.4912MAAJ-T?

You can fill out our help required form which you can use to request a quote for 7B-29.4912MAAJ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 7B-29.4912MAAJ-T

Loading...
Loading Results for 7B-29.4912MAAJ-T
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us