Status: | Unknown |
---|---|
Series: | 7B Series |
RoHS: | Unknown |
Frequency Nom | 16.384MHz |
---|---|
Crystal Case | SMD 5mm x 3.2mm |
Frequency Stability + / - | 10ppm |
Load Capacitance | 10pF |
Frequency Tolerance + / - | 10ppm |
Product Range | 7B Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (27-Jun-2018) |
Crystal Mounting Type | SMD |
Frequency | 16.384MHz |
Frequency Stability | ± 10ppm |
No. of Pins | 4Pins |
Operating Temperature Range | -20°C to +70°C |
XTAL, 16.384MHZ, 10PF, SMD, 5.0X3.2 | element14 |
Quartz Crystal, 16.384 Mhz, 10 Pf, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a 7B-16.384MEEQ-T?
Additional datasheets, footprints and schematics for 7B-16.384MEEQ-T are listed on our Part Details page. You can also find images and similar parts to 7B-16.384MEEQ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7B-16.384MEEQ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7B-16.384MEEQ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7B-16.384MEEQ-T fall under?
The 7B-16.384MEEQ-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to 7B-16.384MEEQ-T when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7B-16.384MEEQ-T you can contact the distributor directly for product support, shipping queries etc.
Is the 7B-16.384MEEQ-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7B-16.384MEEQ-T have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 7B-16.384MEEQ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7B-16.384MEEQ-T often in real-time on the comparison pages.
What if I can't find stock of 7B-16.384MEEQ-T?
You can fill out our help required form which you can use to request a quote for 7B-16.384MEEQ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.