7B-16.000MEEQ-T Part Information
Details for 7B-16.000MEEQ-T by TXC Corporation
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.8970 |
50 | 0.6890 |
100 | 0.6710 |
250 | 0.6530 |
500 | 0.6340 |
Stock Information
Details
Part Specifications
Frequency Nom | 16MHz |
Crystal Case | SMD 5mm x 3.2mm |
Frequency Stability + / - | 10ppm |
Load Capacitance | 10pF |
Frequency Tolerance + / - | 10ppm |
Product Range | 7B Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (27-Jun-2018) |
Crystal Mounting Type | SMD |
Frequency | 16MHz |
Frequency Stability | ± 10ppm |
No. of Pins | 4Pins |
Operating Temperature Range | -20°C to +70°C |
Alternative Part Descriptions
- CRYSTAL, 16MHZ, 10PF, 5 X 3.2MM; Frequency Nom:16MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7B Series; Operating Temperature Min:-40°C RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 7B-16.000MEEQ-T?
Additional datasheets, footprints and schematics for 7B-16.000MEEQ-T are listed in our Part Details tab. You can also find the 7B-16.000MEEQ-T image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7B-16.000MEEQ-T in the Pricing & Inventory tab next to part details. You can view 7B-16.000MEEQ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7B-16.000MEEQ-T fall under?
The 7B-16.000MEEQ-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to 7B-16.000MEEQ-T when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7B-16.000MEEQ-T you can contact the distributor directly for product support, shipping queries etc.
Is the 7B-16.000MEEQ-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 7B-16.000MEEQ-T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 7B-16.000MEEQ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7B-16.000MEEQ-T often in real-time on the comparison pages.
What if I can't find stock of 7B-16.000MEEQ-T?
You can fill out our help required form which you can use to request a quote for 7B-16.000MEEQ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.