Status: | Unknown |
---|---|
Series: | 7B Series |
RoHS: | Unknown |
Frequency Nom | 12.288MHz |
---|---|
Crystal Case | SMD 5mm x 3.2mm |
Frequency Stability + / - | 30ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 30ppm |
Product Range | 7B Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (27-Jun-2018) |
Crystal Mounting Type | SMD |
Frequency | 12.288MHz |
Frequency Stability | ± 30ppm |
No. of Pins | 4Pins |
Operating Temperature Range | -20°C to +70°C |
XTAL, 12.288MHZ, 18PF, SMD, 5.0X3.2 | Farnell |
5.0X3.2 Seam Seal Mhz Quartz Xtal -4Pad/Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant: Yes |Txc 7B-12.288MAAJ-T | Newark Electronics |
Where can I find additional details, specifications and documents for a 7B-12.288MAAJ-T?
Additional datasheets, footprints and schematics for 7B-12.288MAAJ-T are listed on our Part Details page. You can also find images and similar parts to 7B-12.288MAAJ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7B-12.288MAAJ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7B-12.288MAAJ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7B-12.288MAAJ-T fall under?
The 7B-12.288MAAJ-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to 7B-12.288MAAJ-T when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7B-12.288MAAJ-T you can contact the distributor directly for product support, shipping queries etc.
Is the 7B-12.288MAAJ-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7B-12.288MAAJ-T have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 7B-12.288MAAJ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7B-12.288MAAJ-T often in real-time on the comparison pages.
What if I can't find stock of 7B-12.288MAAJ-T?
You can fill out our help required form which you can use to request a quote for 7B-12.288MAAJ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.