7A-24.576MBBK-T Crystals by TXC Corporation

CRYSTAL, 24.576MHZ, 20PF, 5 X 3.2MM

Status: Unknown
Series: 7A Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for Farnell
Farnell
from US$0.54
No stock
Buy Now
Logo for element14
element14
from US$0.37
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Frequency Nom 24.576MHz
Crystal Case SMD, 5mm x 3.2mm
Frequency Stability + / - 50ppm
Load Capacitance 20pF
Frequency Tolerance + / - 50ppm
Product Range 7A Series
Crystal Mounting Type SMD
RoHS Compliant Yes

Alternative Descriptions

Crystal, 24.576Mhz, 20Pf, 5Mm X 3.2Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7A-24.576MBBK-T?

Additional datasheets, footprints and schematics for 7A-24.576MBBK-T are listed on our Part Details page. You can also find images and similar parts to 7A-24.576MBBK-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7A-24.576MBBK-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7A-24.576MBBK-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7A-24.576MBBK-T fall under?

The 7A-24.576MBBK-T is listed under Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to 7A-24.576MBBK-T when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7A-24.576MBBK-T you can contact the distributor directly for product support, shipping queries etc.

Is the 7A-24.576MBBK-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7A-24.576MBBK-T have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 7A-24.576MBBK-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7A-24.576MBBK-T often in real-time on the comparison pages.

What if I can't find stock of 7A-24.576MBBK-T?

You can fill out our help required form which you can use to request a quote for 7A-24.576MBBK-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay