7A-14.7456MAAJ-T Part Information
Details for 7A-14.7456MAAJ-T by TXC Corporation
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.4120 |
50 | 0.3750 |
100 | 0.3500 |
250 | 0.3380 |
500 | 0.3340 |
Stock Information
Details
Part Downloads
Part Specifications
Frequency Nom | 14.7456MHz |
Crystal Case | SMD 5mm x 3.2mm |
Frequency Stability + / - | 30ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 30ppm |
Product Range | 7A Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (27-Jun-2018) |
Crystal Mounting Type | SMD |
Frequency | 14.7456MHz |
Frequency Stability | ± 30ppm |
No. of Pins | 2Pins |
Operating Temperature Range | -20°C to +70°C |
Alternative Part Descriptions
- 5.0x3.2 Glass Seal MHz Quartz Xtal -2pad / Ceramic, +/-30ppm @25C, +/-30ppm over -20 to 70C, 18pF RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 7A-14.7456MAAJ-T?
Additional datasheets, footprints and schematics for 7A-14.7456MAAJ-T are listed in our Part Details tab. You can also find the 7A-14.7456MAAJ-T image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7A-14.7456MAAJ-T in the Pricing & Inventory tab next to part details. You can view 7A-14.7456MAAJ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7A-14.7456MAAJ-T fall under?
The 7A-14.7456MAAJ-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to 7A-14.7456MAAJ-T when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7A-14.7456MAAJ-T you can contact the distributor directly for product support, shipping queries etc.
Is the 7A-14.7456MAAJ-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 7A-14.7456MAAJ-T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 7A-14.7456MAAJ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7A-14.7456MAAJ-T often in real-time on the comparison pages.
What if I can't find stock of 7A-14.7456MAAJ-T?
You can fill out our help required form which you can use to request a quote for 7A-14.7456MAAJ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.