Status: | Unknown |
---|---|
Series: | 7MS7 Series |
RoHS: | Unknown |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | 20V |
Contact Current Max | 3A |
Switch Terminals | Solder |
Product Range | 7MS7 Series |
SVHC | No SVHC (15-Jan-2018) |
AC Power | 0.4VA |
Actuator / Cap Colour | Chrome |
Contact Current AC Max | 3A |
Contact Resistance | 20mohm |
Contact Resistance Max | 20mohm |
DC Power | 0.4VA |
External Depth | 10.95mm |
External Length / Height | 12.7mm |
External Width | 6.86mm |
No. of Electrical Operations | 50000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Switch Operation | On-(On) |
Pushbutton Actuator Style | Plunger for Cap |
Contact Current AC Max | 3A |
Contact Voltage VAC | 120V |
Contact Current DC Max | 3A |
RoHS Compliant | Yes |
SWITCH BODY, SPDT | element14 |
Switch, Rocker, Spdt, 3A, 250V | Newark Electronics |
Where can I find additional details, specifications and documents for a 7MS7A2000M1QE?
Additional datasheets, footprints and schematics for 7MS7A2000M1QE are listed on our Part Details page. You can also find images and similar parts to 7MS7A2000M1QE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7MS7A2000M1QE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7MS7A2000M1QE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7MS7A2000M1QE fall under?
The 7MS7A2000M1QE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 7MS7A2000M1QE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7MS7A2000M1QE you can contact the distributor directly for product support, shipping queries etc.
Is the 7MS7A2000M1QE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7MS7A2000M1QE have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 7MS7A2000M1QE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7MS7A2000M1QE often in real-time on the comparison pages.
What if I can't find stock of 7MS7A2000M1QE?
You can fill out our help required form which you can use to request a quote for 7MS7A2000M1QE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.