Status: | Unknown |
---|---|
Series: | 7915 Voltage Regulators |
RoHS: | Unknown |
Fixed Output Voltage Nom. | -15V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | -20V |
Input Voltage Max | - |
Product Range | 7915 Voltage Regulators |
MSL | - |
Status: | Unknown |
---|---|
Series: | 7915 Voltage Regulators |
RoHS: | Compliant |
Fixed Output Voltage Nom. | -15V |
---|---|
Input Voltage Min | -20V |
Product Range | 7915 Voltage Regulators |
RoHS Compliant | Yes |
Negative Voltage Regulator, -15V, To-92 | Newark Electronics |
Where can I find additional details, specifications and documents for a 79L15?
Additional datasheets, footprints and schematics for 79L15 are listed on our Part Details page. You can also find images and similar parts to 79L15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 79L15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 79L15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 79L15 fall under?
The 79L15 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to 79L15 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 79L15 you can contact the distributor directly for product support, shipping queries etc.
Is the 79L15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 79L15 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 79L15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 79L15 often in real-time on the comparison pages.
What if I can't find stock of 79L15?
You can fill out our help required form which you can use to request a quote for 79L15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.