799617P009 Heat Shrink Tubing by TE Connectivity

FL2500-NO.4-J2-0-101MM

Status: Active
Series: -
RoHS: Unknown
Aliases: 799617P009,
2-1196182-3
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Fluid Type Water
Material Irradiated Modified Polyolefin
Color Black
Flexibility Semi-Rigid
Shrink Ratio 4:1
Recovered Wall Thickness (Tolerance) .1in, 2.54mm
Recovered Inside Diameter (Max) .175in, 4.45mm
Expanded Inside Diameter (Min) 17.78mm, .7in
Cut Length 101mm, 3.98in
Voltage (Max) .6kV
Low Outgassing No
Product Source US
Packaging Method Piece
Applicable Region Global
Wall Type Dual
Product Family FL2500
Resistant To Abrasion
Operating Temperature Range -40 – 135°C
Shrink Temperature (Min) 110°C
Recovery Temperature 135°C
Flammability Flame-Retardant


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 799617P009?

Additional datasheets, footprints and schematics for 799617P009 are listed on our Part Details page. You can also find images and similar parts to 799617P009 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 799617P009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 799617P009 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 799617P009 fall under?

The 799617P009 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 799617P009 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 799617P009 you can contact the distributor directly for product support, shipping queries etc.

Is the 799617P009 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 799617P009 have stock available?

There is no stock from authorised distributors for 799617P009.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 799617P009 often in real-time on the comparison pages.

What if I can't find stock of 799617P009?

You can fill out our help required form which you can use to request a quote for 799617P009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay