799049-000 Hook Up Wire by TE Connectivity

FLDWC0311-18-0

Status: Active
Series: -
RoHS: Unknown
Aliases: 799049-000,
1196178-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Farnell
Farnell
from US$2.06
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.32
17,750
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.56
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Insulation Material Radiation-Crosslinked, Polyalkene
Jacket Color Black
Conductor Material Tin-Plated Copper
Wire Color Black
Weight 11.46kg/km
Number of Conductors 1
Number of Strands 19
Wire Size .82mm², 18AWG
Overall Outside Diameter Range 1.78 – 1.93mm, .07 – .076in
Conductor Size 18AWG
Cable Insulation Thickness .005in, .127mm
Overall Outside Diameter .076in, 1.93mm
Conductor Diameter .047in, 1.18mm
Wire Diameter 1.85mm, .073in
Strand Size 30AWG
Voltage Rating 600V
Resistance (Max) 20.4 Ω/1000 ft @ 68°F
Product Classification Wire - Commercial
Cable Style Stranded, Primary
Cable Type FlexLite DW
Product Type Wire
Operating Temperature Range -65 – 125°C

Alternative Descriptions

Hook-up Wire FLDWC0311-18-0 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 799049-000?

Additional datasheets, footprints and schematics for 799049-000 are listed on our Part Details page. You can also find images and similar parts to 799049-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 799049-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 799049-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 799049-000 fall under?

The 799049-000 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 799049-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 799049-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 799049-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 799049-000 have stock available?

Authorised distributors including Chip One Stop, TTI Europe, Farnell and Sager have stock available or on a lead time for 799049-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 799049-000 often in real-time on the comparison pages.

What if I can't find stock of 799049-000?

You can fill out our help required form which you can use to request a quote for 799049-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay