Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7973394002,
5-1196169-9 |
Shrink Ratio | 1.75:1 |
---|---|
Fluid Type | Hydraulic Fluid, Chemicals/Solvents, Aviation Fuel, Lubricating Oil, Water, De-Icing Fluid, Brake Fluid, Diesel Fuel |
Color | Black |
Material | Chlorinated Polyolefin |
Material Systems Code | 20 |
Flexibility | Very Flexible |
Size Range | 21.78 – 38.1mm, .857 – 1.5in |
Recovered Inside Diameter (Max) | 21.78mm, .857in |
Expanded Inside Diameter (Min) | 38.1mm, 1.5in |
Recovered Wall Thickness (Tolerance) | 1.02mm, .04in |
Recovered Wall Thickness (Nominal) | 2.41mm, .095in |
Low Outgassing | No |
Product Source | US |
Packaging Method | Spool |
Applicable Region | Worldwide |
Product Family | NT-FR |
Wall Type | Single |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 90°C |
Fluid Resistance | Splash Protection |
Recovery Temperature | 135°C |
Operating Temperature Range | -70 – 121°C |
Heat Shrink Tubing And Sleeves Ntfr-1-1/2-0-Sp |Raychem Te Connectivity 7973394002 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Neoprene Elastomer Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves NTFR-1-1/2-0-SP | Sager |
Where can I find additional details, specifications and documents for a 7973394002?
Additional datasheets, footprints and schematics for 7973394002 are listed on our Part Details page. You can also find images and similar parts to 7973394002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7973394002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7973394002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7973394002 fall under?
The 7973394002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 7973394002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7973394002 you can contact the distributor directly for product support, shipping queries etc.
Is the 7973394002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7973394002 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 7973394002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7973394002 often in real-time on the comparison pages.
What if I can't find stock of 7973394002?
You can fill out our help required form which you can use to request a quote for 7973394002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.