Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | JC6-P108-04-186 |
Color | Black |
---|---|
Barrier Strip Style | Dual Barrier |
Number of Levels | 1 |
Number of Rows | 1 |
Number of Positions | 4 |
Terminal Material | Copper Alloy |
Terminal Plating Finish | Bright |
Terminal Plating Material | Tin |
Wire Size | 22 – 12AWG, .3 – 3mm² |
Length | 1.561in, 39.65mm |
Current Rating (Max) | 20A |
Current Rating | 20A, 5A |
Voltage | 300V, 600V |
Centerline (Pitch) | 9.53mm, .375in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Ears | Without |
Mounting Insert | Without |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Screw Head Type | Wire Clamp Combo Head |
Top Hardware | Wire Clamp Combo Head |
Screw Size | 6-32 |
Mounting Options | None |
Mounting Angle | Vertical |
Comment | Do not order screw and captive clamp in combination with other top hardware. |
Packaging Method | Package |
Packaging Quantity | 180 |
Product Type | Barrier Strip |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Flat |
Bottom Termination Style | Printed Circuit Pin |
Jc6-P108-04-186=Jc6-Assy Spec |Amp Te Connectivity 796985-8 | Newark Electronics |
CONN BARRIER STRIP 4CIRC 0.375 | Future Electronics |
Conn Barrier Strip 3 POS 9.53mm ST (20A/5A)/Contact | Avnet America |
Special Order: JC6-P108-04-186=JC6-ASSY SPEC Barrier Strip Style: Dual Barrier Bottom Termination Type: Printed Circuit Pin Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 9.53 mm Dual Barrier Printed Circuit Pin Wire-to-Board 4 | Barrier Strip | Part Number: 796985-8 | Internal Number: 796985-8 | Alias Number: JC6-P108-04-186 | 9.53 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 796985-8?
Additional datasheets, footprints and schematics for 796985-8 are listed on our Part Details page. You can also find images and similar parts to 796985-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796985-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796985-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796985-8 fall under?
The 796985-8 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 796985-8 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796985-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 796985-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796985-8 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and TE Store have stock available or on a lead time for 796985-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796985-8 often in real-time on the comparison pages.
What if I can't find stock of 796985-8?
You can fill out our help required form which you can use to request a quote for 796985-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.