796985-3 Terminal Blocks & Strips by TE Connectivity

JC6-P108-09=.375 DUAL BERRIER

Status: Active
Series: -
RoHS: Unknown
Aliases: JC6-P108-09
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Barrier Strip Style Dual Barrier
Color Black
Number of Rows 1
Number of Levels 1
Number of Positions 9
Terminal Plating Material Tin
Terminal Material Copper Alloy
Terminal Plating Finish Bright
Length 87.27mm, 3.436in
Wire Size .3 – 3mm², 22 – 12AWG
Voltage 300V, 600V
Current Rating 20A, 5A
Current Rating (Max) 20A
Centerline (Pitch) .375in, 9.53mm
Housing Material Thermoplastic
UL Flammability Rating UL 94V-0
Mounting Options None
Mounting Insert Without
Screw Plating Material Zinc Chromate
Screw Material Steel
Mounting Angle Vertical
Screw Head Type Wire Clamp Combo Head
Screw Size 6-32
Top Hardware Wire Clamp Combo Head
Mounting Ears Without
Comment Do not order screw and captive clamp in combination with other top hardware.
Packaging Method Package
Packaging Quantity 1
Product Type Barrier Strip
Connector & Contact Terminates To Printed Circuit Board
Block Style Flat
Bottom Termination Style Printed Circuit Pin

Alternative Descriptions

Conn Barrier Strip 3 POS 9.53mm Solder ST Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 796985-3?

Additional datasheets, footprints and schematics for 796985-3 are listed on our Part Details page. You can also find images and similar parts to 796985-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 796985-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796985-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 796985-3 fall under?

The 796985-3 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.

Can I view similar or alternative parts?

You can view similar parts to 796985-3 when available in the Barrier Strips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 796985-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 796985-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 796985-3 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 796985-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 796985-3 often in real-time on the comparison pages.

What if I can't find stock of 796985-3?

You can fill out our help required form which you can use to request a quote for 796985-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay