796984-8 Terminal Blocks & Strips by TE Connectivity

8 POS TERMI-BLOK PCB MOUNT 1&2

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.31

Distributor Stock
Logo for Farnell
Farnell
from US$12.41
No stock
Buy Now
Logo for TE Store
TE Store
from US$17.24
2,772
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.88
-
Buy Now
Logo for Avnet America
Avnet America
from US$10.31
-
Buy Now

Specifications

Interlock With
Stacked Levels Level 1/Level 2
Closed End Without
Number of Positions 8
Number of Rows 1
Wire Entry Angle Side
Stacking Configuration Side Stackable
Contact Current Rating (Max) 17.5A
Contact Mating Area Plating Material Tin
Contact Base Material Brass
Contact Mount Through Hole
Wire Size 30 – 12AWG, .05 – 1.4mm²
PCB Tail Length 3.8mm, .15in
Voltage 300VAC
Current Rating (Max) 17.5A
Housing Material PA 66
Housing Color Black
Centerline (Pitch) 5.08mm, .2in
Marking Color White
Connector Mounting Type Board Mount
Screwless Terminal Block No
Screw Material Brass
Screw Flange Without
Screw Plating Material Nickel
Screw Size M3
Mounting Angle Vertical
Circuit Application Power & Signal
Comment 15A Field Wiring
Packaging Quantity 95
Packaging Method Carton
Connector & Contact Terminates To Printed Circuit Board
Wire Protection With
Header Type Header Only
Block Type PCB Mount W/ interlock
Connector Style Header
Connector System Wire-to-Board
Operating Temperature Range -40 – 248°F, -40 – 120°C

Alternative Descriptions

8 POS TERMI-BLOK PCB MOUNT 1&2 Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 8 .2" | PCB Terminal Block | Part Number: 796984-8 | Internal Number: 796984-8 | .2" | TE Connectivity | TE Store
8 Pos Termi-Blok Pcb Mount 1&2 Rohs Compliant: Yes |Buchanan Te Connectivity 796984-8 | Newark Electronics
Conn Modular Terminal Blocks 16 POS 5.08mm Solder ST Thru-Hole 17.5A/Contact | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 796984-8?

Additional datasheets, footprints and schematics for 796984-8 are listed on our Part Details page. You can also find images and similar parts to 796984-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 796984-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796984-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 796984-8 fall under?

The 796984-8 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 796984-8 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 796984-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 796984-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 796984-8 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 796984-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 796984-8 often in real-time on the comparison pages.

What if I can't find stock of 796984-8?

You can fill out our help required form which you can use to request a quote for 796984-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay