Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.53
|
No stock
|
Buy Now | |
Newark Electronics
from US$24.20
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$23.02
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$24.90
|
4
in stock
|
Buy Now | |
Avnet America
from US$14.18
|
-
|
Buy Now | |
RS Americas
from US$17.64
|
-
|
Buy Now | |
Boersig
from US$17.21
|
-
|
Buy Now | |
Distrelec
from US$17.51
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Signal Positions | 8 |
Number of Positions | 8 |
Contact Current Rating (Max) | 7.5A |
Contact Protection | With |
Reverse Gender | Standard |
Operating Voltage | 250VDC, 250VAC |
Shell Size | 11 |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Keyed |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature | With |
Panel Mount Feature Type | Flange |
Mating Alignment | With |
Circuit Application | Signal |
Position Locations Omitted | 1, 2 |
Packaging Quantity | 40 |
Packaging Method | Bag |
Shell Type | All Plastic |
Contact Type | Socket |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector Assembly |
Housing Type | Plug |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Fluid Resistance | None |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
Standard Circular Conn Cpc Plug Assy Size 11-8 |Amp Te Connectivity 796902-1 | Newark Electronics |
Standard Circular Conn CPC PLUG ASSY SIZE 11-8 | Rapid Electronics |
CPC PLUG ASSY SIZE 11-8POSTED | Avnet America |
Circular Plastic Connector, Plug Assembly Size 11-8, Posted | TE Connectivity 796902-1 | RS Americas |
TE Connectivity CPC PLUG ASSY SIZE 11-8 POSTED Standard | Distrelec |
Where can I find additional details, specifications and documents for a 796902-1?
Additional datasheets, footprints and schematics for 796902-1 are listed on our Part Details page. You can also find images and similar parts to 796902-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796902-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796902-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796902-1 fall under?
The 796902-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 796902-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796902-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 796902-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796902-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 796902-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796902-1 often in real-time on the comparison pages.
What if I can't find stock of 796902-1?
You can fill out our help required form which you can use to request a quote for 796902-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.