Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8PCR-02-008 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Barrier Strip Style | Tri-Barrier |
---|---|
Color | Black |
Number of Levels | 1 |
Number of Positions | 2 |
Number of Rows | 1 |
Terminal Plating Material | Tin |
Terminal Material | Copper Alloy |
Terminal Plating Finish | Bright |
Wire Size | 18 – 10AWG, .326 – 5.26mm², 22 – 10AWG |
Length | 1.823in, 46.3mm |
Current Rating | 30A |
Current Rating (Max) | 30A |
Voltage | 600V |
Centerline (Pitch) | 11.1mm, .438in |
Housing Material | Polypropylene |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Right Angle |
Top Hardware | Wire Clamp Combo Head |
Mounting Insert | With |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Screw Size | 8-32 |
Mounting Options | End Positions with Inserts |
Mounting Ears | With |
Mounting Bushing | With |
Screw Head Type | Combo Phil-Slot |
Packaging Quantity | 10 |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Barrier Strip |
Bottom Termination Style | Printed Circuit, Right Angle |
Where can I find additional details, specifications and documents for a 796875-2?
Additional datasheets, footprints and schematics for 796875-2 are listed on our Part Details page. You can also find images and similar parts to 796875-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796875-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796875-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796875-2 fall under?
The 796875-2 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 796875-2 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796875-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 796875-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796875-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 796875-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796875-2 often in real-time on the comparison pages.
What if I can't find stock of 796875-2?
You can fill out our help required form which you can use to request a quote for 796875-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.