Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8PCR-11-006 |
Prices starting from US$9.79
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.79
|
330
in stock
|
Buy Now | |
Rapid Electronics
from US$9.99
|
330
in stock
|
Buy Now | |
Chip One Stop
from US$16.10
|
330
in stock
|
Buy Now | |
Newark Electronics
from US$17.16
|
-
|
Buy Now | |
Avnet America
from US$13.62
|
-
|
Buy Now | |
Boersig
from US$10.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Barrier Strip Style | Tri-Barrier |
Number of Rows | 1 |
Number of Positions | 11 |
Number of Levels | 1 |
Terminal Plating Finish | Bright |
Terminal Plating Material | Tin |
Terminal Material | Copper Alloy |
Wire Size | 18 – 10AWG, 22 – 10AWG, .326 – 5.26mm² |
Length | 124.079mm, 4.885in |
Current Rating (Max) | 30A |
Voltage | 600V |
Current Rating | 30A |
Centerline (Pitch) | 11.1mm, .438in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Right Angle |
Mounting Options | None |
Screw Size | 8-32 |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Top Hardware | Wire Clamp Combo Head |
Screw Head Type | Combo Phil-Slot |
Mounting Insert | Without |
Mounting Ears | Without |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Barrier Strip |
Bottom Termination Style | Printed Circuit, Right Angle |
Barrier Terminal Blocks 8PCR-11-006=#8 TRIBARRIER | Rapid Electronics |
TE Connectivity 8PCR-11-006 %238 TRIBARRIER Barrier Termin | Distrelec |
Barrier Terminal Blocks 8Pcr-11-006=#8 Tribarrier |Amp Te Connectivity 796875-1 | Newark Electronics |
AMP796875-1 | Avnet America |
Where can I find additional details, specifications and documents for a 796875-1?
Additional datasheets, footprints and schematics for 796875-1 are listed on our Part Details page. You can also find images and similar parts to 796875-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796875-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796875-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796875-1 fall under?
The 796875-1 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 796875-1 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796875-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 796875-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796875-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 796875-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796875-1 often in real-time on the comparison pages.
What if I can't find stock of 796875-1?
You can fill out our help required form which you can use to request a quote for 796875-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.