796867-8 Part Information

Details for 796867-8 by TE Connectivity

Connectors>Terminal Blocks & Strips>PCB Terminal Blocks

Part Downloads

Featured content from Farnell

Part Specifications

Interlock With
Number of Positions 8
Number of Rows 1
Closed End Without
Threaded Flange With
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Tin
Contact Current Rating (Max) 15A
Contact Mount Through Hole
PCB Tail Length 3.5mm, .138in
Wire Size 30 – 12AWG, .05 – 3mm²
Voltage 300VAC
Current Rating (Max) 15A
Centerline (Pitch) 5.08mm, .2in
Housing Color Green
Housing Material PA 66
Screw Flange Without
Connector Mounting Type Board Mount
Mounting Angle Vertical
Screwless Terminal Block No
Circuit Application Power & Signal
Packaging Quantity 100
Packaging Method Carton
Block Type PCB Mount
Connector System Wire-to-Board
Connector Style Header
Connector & Contact Terminates To Printed Circuit Board
Header Type Shrouded
Operating Temperature Range -40 – 221°F, -40 – 105°C
RoHS Compliant ELV Compliant Wave solder capable to 265°C
Status: Active
Product Code: 7744
Global Product Line: 124
GPL Description: Industrial

Compatible Parts

Alternative Part Descriptions

  • 8 POS TERMI-BLOK HDR VERTICAL ROHS COMPLIANT: YES | Newark Electronics
  • Conn Shrouded Header HDR 8 POS 5.08mm Solder ST Thru-Hole | Avnet America
  • Conn Shrouded Header HDR 8 POS 5.08mm Solder ST Thru-Hole | Avnet Europe
  • 8 POS TERMI-BLOK HDR VERTICAL Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): 5.08 mm Centerline (Pitch): .2 in Header Wire-to-Board 8 5.08 mm | PCB Terminal Block | Part Number: 796867-8 | Internal Number: 796867-8 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 796867-8?

Additional datasheets, footprints and schematics for 796867-8 are listed in our Part Details tab. You can also find the 796867-8 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 796867-8 in the Pricing & Inventory tab next to part details. You can view 796867-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 796867-8 fall under?

The 796867-8 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 796867-8 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 796867-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 796867-8 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 796867-8 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Europe and TE Store have stock available or on a lead time for 796867-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 796867-8 often in real-time on the comparison pages.

What if I can't find stock of 796867-8?

You can fill out our help required form which you can use to request a quote for 796867-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 796867-8

Loading...
Loading Results for 796867-8