796863-3 Terminal Blocks & Strips by TE Connectivity

3 POS TERMI-BLOK PLUG VERTICAL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.48

Distributor Stock
Logo for Farnell
Farnell
from US$4.15
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.08
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.48
-
Buy Now

Specifications

Interlock Without
Threaded Flange With
Number of Rows 1
Number of Positions 3
Wire Entry Angle Side
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Tin
Contact Current Rating (Max) 15A
Wire Size .05 – 3mm², 30 – 12AWG
Voltage 300VAC
Current Rating (Max) 15A
Centerline (Pitch) 5.08mm, .2in
Housing Color Green
Housing Material PA 66
Marking Color Black
Screwless Terminal Block No
Screw Size M3
Screw Flange With
Screw Plating Material Nickel
Screw Material Brass
Mounting Angle Vertical
Circuit Application Power & Signal
Packaging Quantity 200
Packaging Method Carton
Connector Style Plug
Connector & Contact Terminates To Wire & Cable
Block Type Straight
Connector System Wire-to-Board
Wire Protection With
Operating Temperature Range -40 – 105°C, -40 – 221°F

Compatible Parts


Alternative Descriptions

3 Pos Termi-Blok Plug Vertical Rohs Compliant: Yes |Buchanan Te Connectivity 796863-3 | Newark Electronics
Conn Terminal Block F 3 POS 5.08mm Screw ST Panel Mount 15A/Contact | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 796863-3?

Additional datasheets, footprints and schematics for 796863-3 are listed on our Part Details page. You can also find images and similar parts to 796863-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 796863-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796863-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 796863-3 fall under?

The 796863-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 796863-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 796863-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 796863-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 796863-3 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 796863-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 796863-3 often in real-time on the comparison pages.

What if I can't find stock of 796863-3?

You can fill out our help required form which you can use to request a quote for 796863-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay