Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.41
Interlock | Without |
---|---|
Threaded Flange | With |
Wire Entry Angle | Side |
Number of Rows | 1 |
Number of Positions | 9 |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Wire Size | 30 – 12AWG, .05 – 3mm² |
Voltage | 300VAC |
Current Rating (Max) | 15A |
Housing Color | Green |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | PA 66 |
Screwless Terminal Block | No |
Screw Material | Brass |
Mounting Angle | Right Angle |
Screw Plating Material | Nickel |
Screw Size | M3 |
Screw Flange | With |
Circuit Application | Power & Signal |
Packaging Method | Carton |
Packaging Quantity | 100 |
Wire Protection | With |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Block Type | Stacking Plug |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pluggable Terminal Blocks 9 Pos Termi-Blok Plug |Amp Te Connectivity 796859-9 | Newark Electronics |
Pluggable Terminal Blocks 9 POS TERMI-BLOK PLUG | Rapid Electronics |
TE Connectivity 9 POS TERMI-BLOK PLUG RT ANGLE Pluggable | Distrelec |
Conn Terminal Block F 9 POS 5.08mm Screw RA Panel Mount 15A/Contact | Avnet America |
Special Order: 9 POS TERMI-BLOK PLUG RT ANGLE Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 9 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Plug Wire-to-Board 9 .2" | PCB Terminal Block | Part Number: 796859-9 | Internal Number: 796859-9 | .2" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 796859-9?
Additional datasheets, footprints and schematics for 796859-9 are listed on our Part Details page. You can also find images and similar parts to 796859-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796859-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796859-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796859-9 fall under?
The 796859-9 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 796859-9 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796859-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 796859-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796859-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 796859-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796859-9 often in real-time on the comparison pages.
What if I can't find stock of 796859-9?
You can fill out our help required form which you can use to request a quote for 796859-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.