Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Interlock | With |
---|---|
Stacked Levels | Without |
Number of Rows | 1 |
Wire Entry Angle | Top |
Number of Positions | 3 |
Closed End | Without |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 17.5A |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | 3.6mm, .142in |
Wire Size | 30 – 12AWG, .05 – 3mm² |
Current Rating (Max) | 17.5A |
Voltage | 300VAC |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Green |
Housing Material | PA 66 |
Screw Flange | Without |
Connector Mounting Type | Board Mount |
Screw Material | Brass |
Mounting Angle | Right Angle |
Screwless Terminal Block | No |
Screw Size | M3 |
Screw Plating Material | Nickel |
Circuit Application | Power & Signal |
Comment | 15A Field Wiring |
Packaging Method | Box |
Packaging Quantity | 200 |
Connector Style | Header |
Block Type | PCB Mount |
Wire Protection | With |
Header Type | Header Only |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Fixed Terminal Blocks Termi-Blok Pcb |Amp Te Connectivity 796748-3 | Newark Electronics |
Fixed Terminal Blocks TERMI-BLOK PCB | Rapid Electronics |
TE Connectivity TERMI-BLOK PCB MOUNT 180 3P. Fixed Termi | Distrelec |
TERMI-BLOK PCB MOUNT 180 3P. Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Header Wire-to-Board 3 .197" | PCB Terminal Block | Part Number: 796748-3 | Internal Number: 796748-3 | .197" | TE Connectivity | TE Store |
Conn Terminal Block 3 POS 5mm Solder RA Thru-Hole 17.5A/Contact | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 796748-3?
Additional datasheets, footprints and schematics for 796748-3 are listed on our Part Details page. You can also find images and similar parts to 796748-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796748-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796748-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796748-3 fall under?
The 796748-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 796748-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796748-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 796748-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796748-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 796748-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796748-3 often in real-time on the comparison pages.
What if I can't find stock of 796748-3?
You can fill out our help required form which you can use to request a quote for 796748-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.