796695-2 Terminal Blocks & Strips by TE Connectivity

2 POS TERMI-BLOK HDR 900 POLAR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.33

Distributor Stock
Logo for Farnell
Farnell
from US$0.43
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.64
399
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.39
399
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.43
399
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.40
399
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.33
-
Buy Now
Logo for TE Store
TE Store
from US$0.71
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Interlock Without
Number of Rows 1
Threaded Flange Without
Number of Positions 2
Closed End With
Contact Mount Through Hole
Contact Base Material Brass
Contact Current Rating (Max) 11A
Contact Mating Area Plating Material Tin
Wire Size 30 – 14AWG, .05 – 2mm²
PCB Tail Length 3.4mm, .134in
Voltage 300VAC
Current Rating (Max) 11A
Centerline (Pitch) 3.5mm, .138in
Housing Color Blue
Housing Material PA 66
Mounting Angle Right Angle
Screw Flange Without
Connector Mounting Type Board Mount
Screwless Terminal Block No
Circuit Application Power & Signal
Packaging Method Box
Packaging Quantity 300
Header Type Shrouded
Connector System Wire-to-Board
Connector Style Header
Block Type PCB Mount
Connector & Contact Terminates To Printed Circuit Board
Operating Temperature Range -40 – 105°C, -40 – 221°F

Compatible Parts


Alternative Descriptions

Pluggable Terminal Blocks 2 Pos Termi-Blok Hdr |Amp Te Connectivity 796695-2 | Newark Electronics
Pluggable Terminal Blocks 2 POS TERMI-BLOK HDR | Rapid Electronics
TE Connectivity - AMP PCB 2 P TERMI-BLOK HDR 900 POLAR | Distrelec
Conn Shrouded Header HDR 2 POS 3.5mm Solder RA Thru-Hole | Avnet America
Special Order: 2 POS TERMI-BLOK HDR 900 POLAR Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Header Wire-to-Board 2 .138" | PCB Terminal Block | Part Number: 796695-2 | Internal Number: 796695-2 | .138" | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 796695-2?

Additional datasheets, footprints and schematics for 796695-2 are listed on our Part Details page. You can also find images and similar parts to 796695-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 796695-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796695-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 796695-2 fall under?

The 796695-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 796695-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 796695-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 796695-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 796695-2 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 796695-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 796695-2 often in real-time on the comparison pages.

What if I can't find stock of 796695-2?

You can fill out our help required form which you can use to request a quote for 796695-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay