Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
714
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
714
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
714
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
714
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Boersig
from US$0.37
|
-
|
Buy Now | |
TE Store
from US$0.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Closed End | With |
Threaded Flange | Without |
Number of Positions | 2 |
Number of Rows | 1 |
Contact Mount | Through Hole |
Contact Base Material | Brass |
Contact Current Rating (Max) | 11A |
Contact Mating Area Plating Material | Tin |
Wire Size | .05 – 2mm², 30 – 14AWG |
PCB Tail Length | 3.4mm, .134in |
Voltage | 300VAC |
Current Rating (Max) | 11A |
Centerline (Pitch) | 3.5mm, .138in |
Housing Color | Blue |
Housing Material | PA 66 |
Screw Flange | Without |
Connector Mounting Type | Board Mount |
Mounting Angle | Vertical |
Screwless Terminal Block | No |
Circuit Application | Power & Signal |
Packaging Method | Box |
Packaging Quantity | 300 |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Connector Style | Header |
Block Type | PCB Mount |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pluggable Terminal Blocks 2 Pos Termi-Blok Hdr |Amp Te Connectivity 796694-2 | Newark Electronics |
Pluggable Terminal Blocks 2 POS TERMI-BLOK HDR | Rapid Electronics |
TE Connectivity 2 POS TERMI-BLOK HDR DIR. POL. Pluggable | Distrelec |
Conn Shrouded Header HDR 2 POS 3.5mm Solder ST Thru-Hole | Avnet America |
Special Order: 2 POS TERMI-BLOK HDR DIR. POL. Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Header Wire-to-Board 2 .138" | PCB Terminal Block | Part Number: 796694-2 | Internal Number: 796694-2 | .138" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 796694-2?
Additional datasheets, footprints and schematics for 796694-2 are listed on our Part Details page. You can also find images and similar parts to 796694-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796694-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796694-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796694-2 fall under?
The 796694-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 796694-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796694-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 796694-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796694-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 796694-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796694-2 often in real-time on the comparison pages.
What if I can't find stock of 796694-2?
You can fill out our help required form which you can use to request a quote for 796694-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.