Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.60
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$10.60
|
-
|
Buy Now |
Interlock | With |
---|---|
Stacked Levels | Level 1/Level 2 |
Number of Positions | 7 |
Number of Rows | 2 |
Stacking Configuration | Side Stackable |
Closed End | Without |
Wire Entry Angle | Side |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Current Rating (Max) | 17.5A |
Contact Mount | Through Hole |
Wire Size | .05 – 3mm², 30 – 12AWG |
PCB Tail Length | 3.8mm, .15in |
Voltage | 300VAC |
Current Rating (Max) | 17.5A |
Housing Color | Blue |
Centerline (Pitch) | 5mm, .197in |
Housing Material | PA 66 |
Marking Color | Black |
Connector Mounting Type | Board Mount |
Screw Plating Material | Nickel |
Screwless Terminal Block | No |
Screw Material | Brass |
Screw Flange | Without |
Screw Size | M3 |
Mounting Angle | Vertical |
Circuit Application | Power & Signal |
Comment | 15A Field Wiring |
Packaging Quantity | 95 |
Packaging Method | Carton |
Block Type | PCB Mount |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Where can I find additional details, specifications and documents for a 796691-7?
Additional datasheets, footprints and schematics for 796691-7 are listed on our Part Details page. You can also find images and similar parts to 796691-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796691-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796691-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796691-7 fall under?
The 796691-7 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 796691-7 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796691-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 796691-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796691-7 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 796691-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796691-7 often in real-time on the comparison pages.
What if I can't find stock of 796691-7?
You can fill out our help required form which you can use to request a quote for 796691-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.