Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.78
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.86
|
1,920
in stock
|
Buy Now | |
TE Store
from US$1.55
|
1,373
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
725
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
725
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,800
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now |
Interlock | With |
---|---|
Closed End | Without |
Number of Positions | 3 |
Wire Entry Angle | Side |
Stacking Configuration | Side Stackable |
Number of Rows | 1 |
Stacked Levels | Without |
Threaded Flange | Without |
Contact Mount | Through Hole |
Contact Base Material | Brass |
Contact Current Rating (Max) | 17.5A |
Contact Mating Area Plating Material | Tin |
Wire Size | 30 – 12AWG, .05 – 3mm² |
PCB Tail Length | 3.5mm, .138in |
Current Rating (Max) | 17.5A |
Voltage | 300VAC |
Housing Color | Black |
Centerline (Pitch) | 5mm, .197in |
Housing Material | PA 66 |
Mounting Angle | Straight |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | No |
Screw Material | Brass |
Screw Flange | Without |
Screw Plating Material | Nickel |
Screw Size | M3 |
Circuit Application | Power & Signal |
Comment | 15A Field Wiring |
Packaging Quantity | 200 |
Wire Protection | With |
Block Type | Stacking w/interlock |
Connector System | Wire-to-Board |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
TERMI-BLOK PCB MOUNT 90 3P. Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Header Wire-to-Board 3 .197" | PCB Terminal Block | Part Number: 796682-3 | Internal Number: 796682-3 | .197" | TE Connectivity | TE Store |
Termi-Blok Pcb Mount 90 3P. Rohs Compliant: Yes |Te Connectivity 796682-3 | Newark Electronics |
Conn Terminal Block 3 POS 5mm Solder ST Thru-Hole 17.5A/Contact | Avnet America |
Wire to Board 3 Position 5 mm Pitch 30-12 AWG Euro Style Terminal Block | Future Electronics |
TERMI-BLOK PCB MOUNT 90 3P. | Farnell |
Where can I find additional details, specifications and documents for a 796682-3?
Additional datasheets, footprints and schematics for 796682-3 are listed on our Part Details page. You can also find images and similar parts to 796682-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796682-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796682-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796682-3 fall under?
The 796682-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 796682-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796682-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 796682-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796682-3 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 796682-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796682-3 often in real-time on the comparison pages.
What if I can't find stock of 796682-3?
You can fill out our help required form which you can use to request a quote for 796682-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.