796639-7 Terminal Blocks & Strips by TE Connectivity

7POS 5.08MM CE R/A HDR,TRM BLK

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.03

Distributor Stock
Logo for Farnell
Farnell
from US$1.15
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.18
705
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.15
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.03
-
Buy Now

Specifications

Interlock Without
Number of Positions 7
Number of Rows 1
Closed End With
Threaded Flange Without
Contact Current Rating (Max) 15A
Contact Base Material Copper Alloy
Contact Mount Through Hole
Contact Mating Area Plating Material Tin
PCB Tail Length 3.5mm, .138in
Wire Size .05 – 3mm², 30 – 12AWG
Voltage 300VAC
Current Rating (Max) 15A
Housing Color Black
Centerline (Pitch) .2in, 5.08mm
Housing Material PA 66
Connector Mounting Type Board Mount
Mounting Angle Right Angle
Screw Flange Without
Screwless Terminal Block No
Circuit Application Power & Signal
Packaging Method Box
Packaging Quantity 100
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
Connector Style Header
Header Type Shrouded
Block Type PCB Mount
Operating Temperature Range -40 – 221°F, -40 – 105°C


Alternative Descriptions

7Pos 5.08Mm Ce R/A Hdr,trm Blk Rohs Compliant: Yes |Buchanan Te Connectivity 796639-7 | Newark Electronics
Conn Shrouded Header HDR 7 POS 5.08mm Solder RA Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 796639-7?

Additional datasheets, footprints and schematics for 796639-7 are listed on our Part Details page. You can also find images and similar parts to 796639-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 796639-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796639-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 796639-7 fall under?

The 796639-7 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 796639-7 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 796639-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 796639-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 796639-7 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 796639-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 796639-7 often in real-time on the comparison pages.

What if I can't find stock of 796639-7?

You can fill out our help required form which you can use to request a quote for 796639-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay