796637-6 Terminal Blocks & Strips by TE Connectivity

6POS 5.08MM CE VRT HDR,TRM BLK

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.92

Distributor Stock
Logo for Farnell
Farnell
from US$1.13
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.06
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.57
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.92
-
Buy Now
Logo for element14
element14
from US$0.99
-
Buy Now

Specifications

Interlock Without
Closed End With
Number of Rows 1
Number of Positions 6
Threaded Flange Without
Contact Mating Area Plating Material Tin
Contact Current Rating (Max) 15A
Contact Mount Through Hole
Contact Base Material Phosphor Bronze
Wire Size .05 – 3mm², 30 – 12AWG
PCB Tail Length .138in, 3.5mm
Voltage 300VAC
Current Rating (Max) 15A
Housing Color Black
Housing Material PA 66
Centerline (Pitch) 5.08mm, .2in
Screw Flange Without
Connector Mounting Type Board Mount
Mating Angle 270° (Top)
Screwless Terminal Block No
Mounting Angle Vertical
Circuit Application Power & Signal
Packaging Quantity 100
Packaging Method Box
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
Connector Style Header
Header Type Shrouded
Block Type PCB Mount
Operating Temperature Range -40 – 221°F, -40 – 105°C


Alternative Descriptions

Pin Header, Eurostyle, 6 Position, 5.08Mm | Newark Electronics
6 Position 5.08 Pitch Through Hole Shrouded Male Pins Terminal Block | Future Electronics
Conn Shrouded Header HDR 6 POS 5.08mm Solder ST Thru-Hole | Avnet America
35C0962 | element14
PIN HEADER, EUROSTYLE, 6 POSITION, 5.08MM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 796637-6?

Additional datasheets, footprints and schematics for 796637-6 are listed on our Part Details page. You can also find images and similar parts to 796637-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 796637-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796637-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 796637-6 fall under?

The 796637-6 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 796637-6 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 796637-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 796637-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 796637-6 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 796637-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 796637-6 often in real-time on the comparison pages.

What if I can't find stock of 796637-6?

You can fill out our help required form which you can use to request a quote for 796637-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay