Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.07
|
24
in stock
|
Buy Now | |
TE Store
from US$8.83
|
744
in stock
|
Buy Now | |
Newark Electronics
from US$6.26
|
-
|
Buy Now | |
Avnet America
from US$5.28
|
-
|
Buy Now | |
RS Americas
from US$10.42
|
-
|
Buy Now | |
Farnell
from US$6.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Number of Rows | 1 |
Stacked Levels | With |
Wire Entry Angle | Side |
Stacking Configuration | Side Stackable |
Number of Positions | 9 |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 15A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Wire Size | .05 – 3mm², 30 – 12AWG |
Voltage | 300VAC |
Current Rating (Max) | 15A |
Centerline (Pitch) | .2in, 5.08mm |
Housing Material | PA 66 |
Housing Color | Green |
Screw Plating Material | Nickel |
Screw Flange | Without |
Screwless Terminal Block | No |
Screw Material | Brass |
Mating Angle | 180° |
Screw Size | M3 |
Mounting Angle | Right Angle |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Packaging Method | Box |
Wire Protection | With |
Block Type | Stacking Plug |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
9 POS 5.08MM R/A PLUG,TRM BLK Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 9 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Plug Wire-to-Board 9 .2" | PCB Terminal Block | Part Number: 796634-9 | Internal Number: 796634-9 | .2" | TE Connectivity | TE Store |
9 way screw terminal,5.08mm pitch | RS |
9 Pos 5.08Mm R/A Plug,trm Blk Rohs Compliant: Yes |Buchanan Te Connectivity 796634-9 | Newark Electronics |
Conn Terminal Block F 9 POS 5.08mm Screw RA Thru-Hole 15A/Contact | Avnet America |
Buchanan, 9 way screw terminal,5.08mm pitch | TE Connectivity 796634-9 | RS Americas |
Where can I find additional details, specifications and documents for a 796634-9?
Additional datasheets, footprints and schematics for 796634-9 are listed on our Part Details page. You can also find images and similar parts to 796634-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796634-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796634-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796634-9 fall under?
The 796634-9 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 796634-9 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796634-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 796634-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796634-9 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 796634-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796634-9 often in real-time on the comparison pages.
What if I can't find stock of 796634-9?
You can fill out our help required form which you can use to request a quote for 796634-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.