Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8WWV-02-008 |
Prices starting from US$3.00
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$3.00
|
-
|
Buy Now |
Color | Black |
---|---|
Barrier Strip Style | Tri-Barrier |
Number of Rows | 1 |
Number of Levels | 1 |
Number of Positions | 2 |
Terminal Material | Copper Alloy |
Terminal Plating Material | Tin |
Terminal Plating Finish | Bright |
Wire Size | 18 – 10AWG |
Length | .948in, 24.8mm |
Current Rating | 30A |
Voltage | 600V |
Current Rating (Max) | 30A |
Centerline (Pitch) | 11.1mm, .438in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Insert | Without |
Mounting Options | None |
Screw Plating Material | Zinc |
Top Hardware | Wire Clamp Combo Head |
Screw Size | 8-32 |
Mounting Ears | Without |
Mounting Angle | Vertical |
Screw Head Type | Combo Phil-Slot |
Screw Material | Steel |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Flat |
Product Type | Barrier Strip |
Bottom Termination Style | Solderless Wire Wrap |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Where can I find additional details, specifications and documents for a 796616-9?
Additional datasheets, footprints and schematics for 796616-9 are listed on our Part Details page. You can also find images and similar parts to 796616-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796616-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796616-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796616-9 fall under?
The 796616-9 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 796616-9 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796616-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 796616-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796616-9 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 796616-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796616-9 often in real-time on the comparison pages.
What if I can't find stock of 796616-9?
You can fill out our help required form which you can use to request a quote for 796616-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.