Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.79
|
No stock
|
Buy Now | |
TE Store
from US$19.84
|
469
in stock
|
Buy Now | |
Newark Electronics
from US$11.70
|
281
in stock
|
Buy Now | |
Rapid Electronics
from US$20.53
|
95
in stock
|
Buy Now | |
Chip One Stop
from US$11.50
|
95
in stock
|
Buy Now | |
Distrelec
from US$12.89
|
95
in stock
|
Buy Now | |
Avnet America
from US$10.35
|
-
|
Buy Now | |
RS Americas
from US$14.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying | B |
---|---|
Number of Positions | 14 |
Reverse Numbering | With |
Number of Signal Positions | 14 |
Number of Power Positions | 0 |
Reverse Gender | Reverse |
Contact Protection | With |
Operating Voltage | 600VAC, 600VDC |
Body Orientation | Straight |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Shell Size | 17 |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Contact Type | Socket |
Product Type | Housing |
Sealable | No |
Shell Type | All Plastic |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Fluid Resistance | None |
RECPT HSG,CPC,17-14,REV SEX Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 14 Sealable: No Housing 600 VDC Wire-to-Wire 14 | Cable/panel Mount Connector & Cpc Series 1 | Part Number: 796437-2 | Internal Number: 796437-2 | TE Connectivity | TE Store |
Circular Conn, Rcpt, 14Pos, Crimp | Newark Electronics |
Standard Circular Conn RECPT HSG CPC 17-14 REV | Rapid Electronics |
TE Connectivity - AMP Connector RECPT HSGCPC17-14REV SEX | Distrelec |
Conn CPC SKT 14 POS Crimp ST Panel Mount 14 Terminal 1 Port | Avnet America |
Circular Plastic Connectors | RS Americas |
Where can I find additional details, specifications and documents for a 796437-2?
Additional datasheets, footprints and schematics for 796437-2 are listed on our Part Details page. You can also find images and similar parts to 796437-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796437-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796437-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796437-2 fall under?
The 796437-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 796437-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796437-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 796437-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796437-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 796437-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796437-2 often in real-time on the comparison pages.
What if I can't find stock of 796437-2?
You can fill out our help required form which you can use to request a quote for 796437-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.