Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$43.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$48.33
|
No stock
|
Buy Now | |
TE Store
from US$94.45
|
62
in stock
|
Buy Now | |
TTI Europe
from US$46.36
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$46.78
|
-
|
Buy Now | |
Future Electronics
from US$44.68
|
-
|
Buy Now | |
Avnet America
from US$43.12
|
-
|
Buy Now | |
RS Americas
from US$53.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Signal Positions | 57 |
Number of Positions | 57 |
Reverse Gender | Reverse |
Assembly Length | 1.391in, 35.33mm |
Operating Voltage | 250VDC, 250VAC |
Shell Size | 23 |
Housing Material | PA 6.6 |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Retention Type | Threaded Coupling |
Mating Alignment | With |
Mating Retention | With |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Mating Alignment Type | Keyed |
Circuit Application | Signal |
Packaging Quantity | 12 |
Packaging Method | Tray |
Sealable | No |
Connector System | Wire-to-Panel, Wire-to-Board |
Shell Type | All Plastic |
Product Type | Connector Assembly |
Contact Type | Socket |
Housing Type | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
Fluid Resistance | None |
23-57 CPC PSTD SKT RECPT LF Connector Product Type: Connector Assembly Operating Voltage: 250 VDC Connector System: Wire-to-Panel Wire-to-Board Number of Positions: 57 Sealable: No Connector Assembly 250 VDC Wire-to-Panel 57 | Circular Power Connector | Part Number: 796329-4 | Internal Number: 796329-4 | TE Connectivity | TE Store |
23-57 Cpc Pstd Skt Recpt Lf |Amp Te Connectivity 796329-4 | Newark Electronics |
Conn Circular SKT 57 POS Solder ST Thru-Hole 57 Terminal 1 Port | Avnet America |
Circular Plastic Connector, 23-57, Pstd Skt Receptacle Lf | TE Connectivity 796329-4 | RS Americas |
Where can I find additional details, specifications and documents for a 796329-4?
Additional datasheets, footprints and schematics for 796329-4 are listed on our Part Details page. You can also find images and similar parts to 796329-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796329-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796329-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796329-4 fall under?
The 796329-4 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 796329-4 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796329-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 796329-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796329-4 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 796329-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796329-4 often in real-time on the comparison pages.
What if I can't find stock of 796329-4?
You can fill out our help required form which you can use to request a quote for 796329-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.