Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
796275-000,
9-1196163-1 |
Prices starting from US$1.72
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.13
|
No stock
|
Buy Now | |
Heilind Electronics
from US$4.23
|
841
in stock
|
Buy Now | |
TTI Europe
from US$1.84
|
630
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.23
|
196
in stock
|
Buy Now | |
Avnet America
from US$2.65
|
40
in stock
|
Buy Now | |
Rapid Electronics
from US$4.94
|
20
in stock
|
Buy Now | |
element14
from US$3.47
|
-
|
Buy Now | |
Boersig
from US$3.47
|
-
|
Buy Now | |
Sager
from US$1.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pre-Installed Lead | No |
---|---|
Expanded Inside Diameter (Min) | 13mm, .512in |
Shield Outside Diameter (Min) | .35in, 8.9mm |
Overall Length | 45.5mm, 1.79in |
Jacket Outside Diameter | 13mm, .51in |
Recovered Inside Diameter (Max) | .276in, 7mm |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Government Qualified | No |
Product Type | Shield Terminator |
Temperature Indicator | No |
Resistance Properties | Splash Protection |
Wire Temperature (Max) | 85°C |
Operating Temperature (Max) | 125°C |
796275-000 9-1196163-1 CWT-13 | Heilind Electronics |
Cable Accessories Solder Sleeve Shield Terminator Clear | Avnet America |
Solder Sleeves&Shield Tubing HS-SHLD TRMNTR | Rapid Electronics |
SOLDER SLEEVE, PO, 45.5MM, CLEAR | element14 |
Solder Sleeves & Shield Tubing HS-SHLD TRMNTR CL9350-000 | Sager |
Cable Accessories Solder Sleeve Shield Terminator Cross-Linked Polyolefin Transparent Clear | Avnet Abacus |
Where can I find additional details, specifications and documents for a 796275-000?
Additional datasheets, footprints and schematics for 796275-000 are listed on our Part Details page. You can also find images and similar parts to 796275-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796275-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796275-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796275-000 fall under?
The 796275-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 796275-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796275-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 796275-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796275-000 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Heilind Electronics Asia, Avnet America and Rapid Electronics have stock available or on a lead time for 796275-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796275-000 often in real-time on the comparison pages.
What if I can't find stock of 796275-000?
You can fill out our help required form which you can use to request a quote for 796275-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.