Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.83
|
433
in stock
|
Buy Now | |
TE Store
from US$41.13
|
402
in stock
|
Buy Now | |
Newark Electronics
from US$25.97
|
286
in stock
|
Buy Now | |
element14
from US$24.05
|
286
in stock
|
Buy Now | |
Farnell
from US$29.53
|
286
in stock
|
Buy Now | |
RS Americas
from US$19.07
|
166
in stock
|
Buy Now | |
Rapid Electronics
from US$50.42
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$39.20
|
20
in stock
|
Buy Now | |
Distrelec
from US$26.56
|
20
in stock
|
Buy Now | |
Avnet America
from US$21.45
|
-
|
Buy Now | |
Boersig
from US$29.76
|
-
|
Buy Now | |
TTI Europe
from US$21.39
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 14 |
---|---|
Seal Type | Peripheral, Wire Entry Seal |
Number of Positions | 14 |
Number of Power Positions | 0 |
Keying | A |
Reverse Numbering | With |
Reverse Gender | Reverse |
Contact Protection | With |
Operating Voltage | 600VDC, 600VAC |
Shell Size | 17 |
Housing Color | Black |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Body Orientation | Straight |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 100 |
Product Type | Housing |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Sealable | Yes |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Fluid Resistance | Immersion |
ConnectorHousing,CPCRecept.Assy,14Pos | RS |
SLD CPC RCPT ASSY,17-14,REV SX Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 14 Sealable: Yes Housing 600 VDC Wire-to-Wire 14 | One-Piece Connector & Sealed & Cpc Series 1 | Part Number: 796272-1 | Internal Number: 796272-1 | TE Connectivity | TE Store |
Circular Conn, Rcpt, 14Pos, Panel | Newark Electronics |
CIRCULAR CONNECTOR RECEPTACLE SIZE 17, 14 POSITION, PANEL | element14 |
Connector Housing CPC Recept. Assy 14Pos Sz 17 Series 1 Panel Mnt Rev Sex | TE Connectivity 796272-1 | RS Americas |
Standard Circular Conn REC SKT 17-14 PNL SEALED | Rapid Electronics |
TE Connectivity - AMP ConSLD CPC RCPT ASSY17-14REV SX | Distrelec |
Conn CPC SKT 14 POS Crimp ST Panel Mount 14 Terminal 1 Port | Avnet America |
SLD CPC RCPT ASSY 17-14 REV SX | TTI Europe |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 14 |
Circular Contact Type | - |
Coupling Style | - |
Contact Material | - |
Where can I find additional details, specifications and documents for a 796272-1?
Additional datasheets, footprints and schematics for 796272-1 are listed on our Part Details page. You can also find images and similar parts to 796272-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796272-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796272-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796272-1 fall under?
The 796272-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 796272-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796272-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 796272-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796272-1 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 796272-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796272-1 often in real-time on the comparison pages.
What if I can't find stock of 796272-1?
You can fill out our help required form which you can use to request a quote for 796272-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.