Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Beschichtungsmaterial der PCB-Arretierung | Tin over Nickel |
PCB Retention Feature Plating Material | Tin over Nickel |
PCB Retention Feature Material | Brass |
Number of Rows | 2 |
Number of Positions | 40 |
Stackable | No |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Vertical |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 3.35A |
PCB Contact Termination Area Plating Material Thickness | 1.27 – 2.03µm |
Contact Type | Socket |
PCB Thickness (Recommended) | .76in |
コネクタの高さ | 11.5mm |
Connector Height | 11.5mm, .45in |
Operating Voltage | 30VAC |
Insulation Resistance | 2MΩ |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | .05in, 1.27mm |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarized |
Mating Alignment | Without |
PCB Mount Alignment | With |
PCB Mount Retention Type | Boardlock, Retention Leg |
PCB Mount Retention | With |
PCB Mount Alignment Type | Post Polarization |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Quantity | 40 |
Packaging Method | Tube |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Post & Tail Length | .135in, 3.43mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
High Temperature Compatible | Yes |
40 Bmate Pft Rcpt Assy Pb Free |Amp Te Connectivity 796068-3 | Newark Electronics |
Conn SCSI F 40 POS 1.27mm Press Fit ST Thru-Hole 40 Terminal 1 Port | Avnet America |
40 BMATE PFT RCPT ASSY PB FREE, PCB Headers and Receptacles | TE Connectivity 796068-3 | RS Americas |
Special Order: 40 BMATE PFT RCPT ASSY PB FREE PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 40 Centerline (Pitch): 1.27 mm PCB Mount Receptacle Vertical Board-to-Board 40 | PCB Header & Receptacle | Part Number: 796068-3 | Internal Number: 796068-3 | 1.27 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Press-Fit |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 796068-3?
Additional datasheets, footprints and schematics for 796068-3 are listed on our Part Details page. You can also find images and similar parts to 796068-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796068-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796068-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796068-3 fall under?
The 796068-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 796068-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796068-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 796068-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796068-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Avnet Abacus have stock available or on a lead time for 796068-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796068-3 often in real-time on the comparison pages.
What if I can't find stock of 796068-3?
You can fill out our help required form which you can use to request a quote for 796068-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.