Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coating Type | Paint |
---|---|
Coating Applications | Industrial |
Dispensing Method | Aerosol |
Coating Colour | Transparent |
Weight | - |
Product Range | - |
Volume | 500ml |
Colour | Transparent |
Dielectric Strength | 800V/m |
Drying Time | 1h |
Resistance Temperature | 120°C |
Resistivity | 10ohm/sq |
Time to Touch Dry | 20min |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
T4 12V 50W Sc Ba15S Halogen |Cec Industries 795 | Newark Electronics |
LACQUER, CLEAR, ACRYLIC, 500ML | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 795?
Additional datasheets, footprints and schematics for 795 are listed on our Part Details page. You can also find images and similar parts to 795 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 795 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 795 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 795 fall under?
The 795 is listed under Tools & Maintenance > Paints Coatings & Varnish > Miscellaneous Coatings.
Can I view similar or alternative parts?
You can view similar parts to 795 when available in the Miscellaneous Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 795 you can contact the distributor directly for product support, shipping queries etc.
Is the 795 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 795 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates, Farnell and Sager have stock available or on a lead time for 795.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 795 often in real-time on the comparison pages.
What if I can't find stock of 795?
You can fill out our help required form which you can use to request a quote for 795 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.