Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
No stock
|
Buy Now | |
TE Store
from US$0.21
|
1,345
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
759
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
136
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
element14
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Silicone Foam |
---|---|
For Use With | Universal MATE-N-LOK Sealed Connectors |
Packaging Quantity | 1000 |
Packaging Method | Package |
Accessory Type | Interface Seal |
Accessory Color | Black |
Connector System | Wire-to-Wire |
Wire/Cable Type | Discrete Wire |
Product Type | Accessory |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
06P UMNL BLACK INTERFACE SEAL Connector Seal & Plug Type: Interface Seal Primary Product Material: Silicone Foam Primary Product Color: Black Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Interface Seal Silicone Foam | Connector Seal & Cavity Plug | Part Number: 794993-1 | Internal Number: 794993-1 | Black | TE Connectivity | TE Store |
Interfacial Seal, Rectangular, Straight, Black, Silicon Foam, Mate-N-Lok Series | TE Connectivity 794993-1 | RS Americas |
Conn Cable Seal, Silicone Foam | Newark Electronics |
Connector Accessories Interface Seal Silicon Black | Avnet America |
CONN CABLE SEAL, SILICONE FOAM | element14 |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Accessory Type | Interface Seal |
---|---|
For Use With | AMP Universal MATE-N-LOK Series Connectors |
Product Range | Universal MATE-N-LOK Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 794993-1?
Additional datasheets, footprints and schematics for 794993-1 are listed on our Part Details page. You can also find images and similar parts to 794993-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794993-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794993-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794993-1 fall under?
The 794993-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 794993-1 when available in the Rectangular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794993-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794993-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794993-1 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 794993-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794993-1 often in real-time on the comparison pages.
What if I can't find stock of 794993-1?
You can fill out our help required form which you can use to request a quote for 794993-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.