Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0140
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0403
|
4,505
in stock
|
Buy Now | |
TE Store
from US$0.0300
|
8,435
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0249
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0140
|
4,505
in stock
|
Buy Now | |
element14
from US$0.0367
|
4,505
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0249
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0192
|
-
|
Buy Now | |
Avnet America
from US$0.0207
|
-
|
Buy Now | |
RS Americas
from US$0.0260
|
-
|
Buy Now | |
Avnet Asia
from US$0.0196
|
-
|
Buy Now | |
Boersig
from US$0.0163
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Orientation | Straight |
---|---|
Contact Base Material | Phosphor Bronze |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Socket |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Crimp Area Plating Thickness | 2.54µm, 100µin |
Contact Design | Single Beam |
Contact Current Rating (Max) | 9A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Retention Within Housing | With |
Wire Size | .13 – .33mm², 26 – 22AWG |
Accepts Wire Insulation Diameter Range | .047 – .069in, 1.19 – 1.75mm |
Operating Voltage | 600VAC |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | 208567 |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire, Wire-to-Board |
Termination Type | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
VAL-U-LOK SKT PHBZ SN 22-26AWG Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 794958-3 | Internal Number: 794958-3 | TE Connectivity | TE Store |
Contact, Socket, 26-22Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 26-22AWG, CRIMP | element14 |
VAL-U-LOK Series 22-26 AWG Insulation Crimp Strain Relief Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
VAL-U-LOK PCB Connector Contact, Female, Crimp, Pre-Tin Plating 26 to 22 AWG | TE Connectivity 794958-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series |
RoHS: | Unknown |
Product Range | VAL-U-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | VAL-U-LOK Series |
Where can I find additional details, specifications and documents for a 794958-3?
Additional datasheets, footprints and schematics for 794958-3 are listed on our Part Details page. You can also find images and similar parts to 794958-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794958-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794958-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794958-3 fall under?
The 794958-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794958-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794958-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 794958-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794958-3 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 794958-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794958-3 often in real-time on the comparison pages.
What if I can't find stock of 794958-3?
You can fill out our help required form which you can use to request a quote for 794958-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.