794958-2 Part Information

Details for 794958-2 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

Contact Orientation Straight
端子の下地めっきの材料 Nickel
Contact Design Single Beam
Crimp Area Plating Thickness 100µin, 2.54µm
Underplate Material Thickness 50µin, 1.27µm
Contact Mating Area Plating Thickness .76µm, 30µin
Contact Mating Area Plating Material Gold
Contact Termination Area Plating Material Pre-Tin
Contact Base Material Brass
Contact Retention Within Housing With
Contact Type Socket
Contact Underplating Material Nickel
Wire Contact Termination Area Plating Material Pre-Tin
Contact Termination Area Plating Thickness 100µin, 2.54µm
Contact Current Rating (Max) 9A
Wire Size .13 – .33mm², 26 – 22AWG
Accepts Wire Insulation Diameter Range .047 – .069in, 1.19 – 1.75mm
Operating Voltage 600VAC
Agency/Standard UL, CSA
CSA File Number 208567
UL File Number E28476
UL Rating Recognized
Glow Wire Rating Standard Part - Not Glow Wire
Connector Mounting Type Cable Mount (Free-Hanging)
Wire Insulation Support Without
For Multiple Crimp No
Circuit Application Power
Wire/Cable Type Discrete Wire
Packaging Method Reel
Packaging Quantity 5000
Connector System Wire-to-Board, Wire-to-Wire
Product Type Contact
Connector & Contact Terminates To Wire & Cable
Termination Type Crimp
Operating Temperature Range -40 – 221°F, -40 – 105°C
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: K925
Global Product Line: G31
GPL Description: Appliances

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 794958-2?

Additional datasheets, footprints and schematics for 794958-2 are listed in our Part Details tab. You can also find the 794958-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 794958-2 in the Pricing & Inventory tab next to part details. You can view 794958-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 794958-2 fall under?

The 794958-2 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 794958-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 794958-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 794958-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 794958-2 have stock available?

There is no stock from authorised distributors for 794958-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 794958-2 often in real-time on the comparison pages.

What if I can't find stock of 794958-2?

You can fill out our help required form which you can use to request a quote for 794958-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 794958-2

Loading...
Loading Results for 794958-2
We use cookies to improve your experience. See our privacy policy.
Okay