Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Material | Gold |
---|---|
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Mating Area Plating Material | Gold |
Contact Classification | Signal |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 9A |
Contact Design | Formed Pin |
Wire Size | 26 – 22AWG, .13 – .32mm² |
Accepts Wire Insulation Diameter Range | .047 – .069in, 1.2 – 1.75mm |
Operating Voltage | 250VDC |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
CSA File Number | 208567 |
UL Rating | Recognized |
Contact Retention Type | Locking Lance |
Contact Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Wire |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Val-U-Lok Pin Phbz Au 22-26Awg Rohs Compliant: Yes |Amp Te Connectivity 794957-4 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Contact Pin, Crimp Termination, 250 VDC, 9A, 22-26 AWG, Gold, VAL-U-LOK Series | TE Connectivity 794957-4 | RS Americas |
Special Order: VAL-U-LOK PIN PHBZ AU 22-26AWG Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Operating Voltage: 250 VDC Contact Retention Within Housing: With Pin Gold 250 VDC | Connector Contact | Part Number: 794957-4 | Internal Number: 794957-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 794957-4?
Additional datasheets, footprints and schematics for 794957-4 are listed on our Part Details page. You can also find images and similar parts to 794957-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794957-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794957-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794957-4 fall under?
The 794957-4 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794957-4 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794957-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 794957-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794957-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 794957-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794957-4 often in real-time on the comparison pages.
What if I can't find stock of 794957-4?
You can fill out our help required form which you can use to request a quote for 794957-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.