Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Area Plating Thickness | 100µin, 2.54µm |
---|---|
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Underplate Material Thickness | 50µin, 1.27µm |
端子の下地めっきの材料 | Nickel |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Pre-Tin |
Contact Design | Formed Pin |
Contact Current Rating (Max) | 9A |
Contact Type | Pin |
Contact Retention Within Housing | With |
Contact Orientation | Straight |
Accepts Wire Insulation Diameter Range | .047 – .069in, 1.19 – 1.75mm |
Wire Size | 26 – 22AWG, .13 – .33mm² |
Operating Voltage | 600VAC |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
CSA File Number | 208567 |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Contact, Pin, 26-22Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
VAL-U-LOK PCB Connector Contact, Male, Crimp, Gold over Nickel Plating | TE Connectivity 794957-2 | RS Americas |
Where can I find additional details, specifications and documents for a 794957-2?
Additional datasheets, footprints and schematics for 794957-2 are listed on our Part Details page. You can also find images and similar parts to 794957-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794957-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794957-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794957-2 fall under?
The 794957-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794957-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794957-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 794957-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794957-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 794957-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794957-2 often in real-time on the comparison pages.
What if I can't find stock of 794957-2?
You can fill out our help required form which you can use to request a quote for 794957-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.