Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0152
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0345
|
8,340
in stock
|
Buy Now | |
TE Store
from US$0.0300
|
26,988
in stock
|
Buy Now | |
Chip One Stop
from US$0.0173
|
15,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.0214
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
8,340
in stock
|
Buy Now | |
element14
from US$0.0375
|
8,340
in stock
|
Buy Now | |
RS Americas
from US$0.0320
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0152
|
-
|
Buy Now | |
Avnet America
from US$0.0170
|
-
|
Buy Now | |
Boersig
from US$0.0169
|
-
|
Buy Now | |
TTI Europe
from US$0.0156
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Orientation | Straight |
---|---|
Contact Retention Within Housing | With |
Wire Contact Termination Area Plating Material | Pre-Tin |
Crimp Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Design | Formed Pin |
Contact Current Rating (Max) | 9A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Pre-Tin |
Wire Size | .13 – .33mm², 26 – 22AWG |
Accepts Wire Insulation Diameter Range | .047 – .069in, 1.19 – 1.75mm |
Operating Voltage | 600VAC |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | 208567 |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
VAL-U-LOK PIN BR SN 22-26AWG Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 794957-1 | Internal Number: 794957-1 | TE Connectivity | TE Store |
TE 794957-1 Val-U-Lok Crimp Pin Pre-Tin 26-22AWG | Rapid Electronics |
TE Connectivity - AMP Contacts VAL-U-LOK PIN BR SN 22-26AWG | Distrelec |
Contact, Pin, 26-22Awg, Crimp | Newark Electronics |
CONTACT, PIN, 26-22AWG, CRIMP | element14 |
VAL-U-LOK PCB Connector Contact Male Crimp Pre-Tin Plating 26 to 22 AWG | TE Connectivity 794957-1 | RS Americas |
VAL-U-LOK Series 22-26 AWG Insulation Crimp Strain Relief Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | PE Series |
RoHS: | Unknown |
Product Range | PE Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | VAL-U-LOK Series |
Wire Size AWG Min | 26AWG |
Where can I find additional details, specifications and documents for a 794957-1?
Additional datasheets, footprints and schematics for 794957-1 are listed on our Part Details page. You can also find images and similar parts to 794957-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794957-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794957-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794957-1 fall under?
The 794957-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794957-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794957-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794957-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794957-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 794957-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794957-1 often in real-time on the comparison pages.
What if I can't find stock of 794957-1?
You can fill out our help required form which you can use to request a quote for 794957-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.