Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
---|---|
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Socket |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Crimp Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 9A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Wire Size | .3 – .82mm², 22 – 18AWG |
Accepts Wire Insulation Diameter Range | .059 – .122in, 1.5 – 3.1mm |
Operating Voltage | 600VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
VAL-U-LOK SKT BR SN 18-22AWG Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 794956-5 | Internal Number: 794956-5 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 794956-5?
Additional datasheets, footprints and schematics for 794956-5 are listed on our Part Details page. You can also find images and similar parts to 794956-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794956-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794956-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794956-5 fall under?
The 794956-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794956-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794956-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 794956-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794956-5 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 794956-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794956-5 often in real-time on the comparison pages.
What if I can't find stock of 794956-5?
You can fill out our help required form which you can use to request a quote for 794956-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.