Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0162
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0162
|
4,475
in stock
|
Buy Now | |
Boersig
from US$0.0168
|
127,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.0208
|
115,500
in stock
|
Buy Now | |
TE Store
from US$0.0400
|
78,105
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0242
|
42,000
in stock
|
Buy Now | |
Distrelec
from US$0.0214
|
42,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0240
|
10,942
in stock
|
Buy Now | |
Future Electronics
from US$0.0210
|
-
|
Buy Now | |
Avnet America
from US$0.0187
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.0228
|
-
|
Buy Now | |
TTI Europe
from US$0.0172
|
-
|
Buy Now | |
Sager
from US$0.0174
|
-
|
Buy Now | |
Farnell
from US$0.0267
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Orientation | Straight |
---|---|
Contact Base Material | Phosphor Bronze |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Socket |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Crimp Area Plating Thickness | 2.54µm, 100µin |
Contact Design | Single Beam |
Contact Current Rating (Max) | 9A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Retention Within Housing | With |
Wire Size | 22 – 18AWG, .3 – .82mm² |
Accepts Wire Insulation Diameter Range | 1.5 – 3.1mm, .059 – .122in |
Operating Voltage | 600VAC |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | 208567 |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 3500 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire, Wire-to-Board |
Termination Type | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
VAL-U-LOK SKT PHBZ SN 22-18AWG Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 794956-3 | Internal Number: 794956-3 | TE Connectivity | TE Store |
TE Connectivity VAL-U-LOK SKT PHBZ SN 22-18AWG Headers & | Distrelec |
Contact, Socket, 22-18Awg, Crimp | Newark Electronics |
Contact female 0.2-0.8mm² Val-u-Lok | RS |
VAL-U-LOK Series 18-24 AWG Insulation Crimp Strain Relief Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
VAL-U-LOK PCB Connector Contact, Female, Crimp, Tin Plating 18 - 24 AWG | TE Connectivity 794956-3 | RS Americas |
CONTACT, SOCKET, 22-18AWG, CRIMP | element14 |
VAL-U-LOK SKT PHBZ SN 18-24AW | TTI Europe |
Headers & Wire Housings VAL-U-LOK SKT PHBZ SN 22-18AWG | Sager |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series |
RoHS: | Unknown |
Product Range | VAL-U-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | VAL-U-LOK Series |
Where can I find additional details, specifications and documents for a 794956-3?
Additional datasheets, footprints and schematics for 794956-3 are listed on our Part Details page. You can also find images and similar parts to 794956-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794956-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794956-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794956-3 fall under?
The 794956-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794956-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794956-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 794956-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794956-3 have stock available?
Authorised distributors including Boersig, Chip One Stop, TE Store, Rapid Electronics and Distrelec have stock available or on a lead time for 794956-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794956-3 often in real-time on the comparison pages.
What if I can't find stock of 794956-3?
You can fill out our help required form which you can use to request a quote for 794956-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.