Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0093
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0224
|
94,000
in stock
|
Buy Now | |
TE Store
from US$0.0300
|
1,034,593
in stock
|
Buy Now | |
Newark Electronics
from US$0.0240
|
465,500
in stock
|
Buy Now | |
Avnet America
from US$0.0093
|
465,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0372
|
336,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0208
|
336,000
in stock
|
Buy Now | |
Distrelec
from US$0.0213
|
336,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0144
|
259,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0204
|
175,875
in stock
|
Buy Now | |
Boersig
from US$0.0162
|
126,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0166
|
63,000
in stock
|
Buy Now | |
Farnell
from US$0.0236
|
63,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0204
|
28,875
in stock
|
Buy Now | |
element14
from US$0.05
|
15,425
in stock
|
Buy Now | |
RS Americas
from US$0.0230
|
3,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
483,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0154
|
-
|
Buy Now | |
Avnet Asia
from US$0.0163
|
-
|
Buy Now | |
Sager
from US$0.0162
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Orientation | Straight |
---|---|
Contact Termination Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Socket |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Crimp Area Plating Thickness | 2.54µm, 100µin |
Contact Design | Single Beam |
Contact Current Rating (Max) | 9A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Contact Retention Within Housing | With |
Wire Size | 22 – 18AWG, .3 – .82mm² |
Accepts Wire Insulation Diameter Range | .059 – .122in, 1.5 – 3.1mm |
Operating Voltage | 600VAC |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | 208567 |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 3500 |
Packaging Method | Reel |
Connector System | Wire-to-Board, Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
VAL-U-LOK SKT BR SN 22-18AWG Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 794956-1 | Internal Number: 794956-1 | TE Connectivity | TE Store |
Val-U-Lok Skt Br Sn 22-18Awg Rohs Compliant: Yes |Amp Te Connectivity 794956-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
TE 794956-1 Val-U-Lok Crimp Socket Pre-Tin 22-18 AWG | Rapid Electronics |
TE Connectivity VAL-U-LOK SKT BR SN 22-18AWG Headers & W | Distrelec |
VAL-U-LOK SKT BR SN 18-24AWG | TTI Europe |
Crimp skt contact 22-18 awg tin | RS |
Contact | Transfer Multisort Elektronik |
CONTACT, SOCKET, CRIMP, 18AWG | Farnell |
CONTACT, FEMALE, 22-18AWG | element14 |
Contact Socket, Single Beam, 9A, 24-18 AWG, 600VAC, Brass, VAL-U-LOK Series | TE Connectivity 794956-1 | RS Americas |
VAL-U-LOK Series 18-24 AWG Insulation Crimp Strain Relief Socket Contact | Future Electronics |
Headers & Wire Housings SOCKET 22-18AWG Reel of 3500 | Sager |
Status: | Unknown |
---|---|
Series: | PE Series |
RoHS: | Unknown |
Product Range | PE Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | VAL-U-LOK Series Connector System |
Wire Size AWG Min | 22AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Body Plating | Tin |
Cable Diameter Max | 2.4mm |
Cable Diameter Min | 1.5mm |
Contact Size | 18 |
Contact Termination | Crimp |
Current Rating | 9A |
Gender | Receptacle |
Material | Brass |
Wire Area Size Max | 0.9mm² |
Wire Area Size Min | 0.3mm² |
Wire Size | 18AWG |
Where can I find additional details, specifications and documents for a 794956-1?
Additional datasheets, footprints and schematics for 794956-1 are listed on our Part Details page. You can also find images and similar parts to 794956-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794956-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794956-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794956-1 fall under?
The 794956-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794956-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794956-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794956-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794956-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Rapid Electronics and Chip One Stop have stock available or on a lead time for 794956-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794956-1 often in real-time on the comparison pages.
What if I can't find stock of 794956-1?
You can fill out our help required form which you can use to request a quote for 794956-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.