Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0147
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0212
|
15,400
in stock
|
Buy Now | |
TE Store
from US$0.0300
|
825,074
in stock
|
Buy Now | |
TTI Europe
from US$0.0148
|
101,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0178
|
77,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0220
|
70,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0185
|
70,000
in stock
|
Buy Now | |
Farnell
from US$0.0249
|
56,000
in stock
|
Buy Now | |
Boersig
from US$0.0163
|
28,000
in stock
|
Buy Now | |
element14
from US$0.0367
|
2,862
in stock
|
Buy Now | |
Avnet Abacus
-
|
101,500
in stock
|
Buy Now | |
Sorelec
-
|
10,410
in stock
|
Buy Now | |
Future Electronics
from US$0.0147
|
-
|
Buy Now | |
Avnet America
from US$0.0165
|
-
|
Buy Now | |
RS Americas
from US$0.0190
|
-
|
Buy Now | |
Avnet Asia
from US$0.0147
|
-
|
Buy Now | |
Sager
from US$0.0154
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Orientation | Straight |
---|---|
Contact Retention Within Housing | With |
Wire Contact Termination Area Plating Material | Pre-Tin |
Crimp Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Design | Formed Pin |
Contact Current Rating (Max) | 9A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Pre-Tin |
Wire Size | 22 – 18AWG, .3 – .82mm² |
Accepts Wire Insulation Diameter Range | 1.5 – 3.1mm, .059 – .122in |
Operating Voltage | 600VAC |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | 208567 |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 3500 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
VAL-U-LOK PIN BR SN 22-18AWG Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 794955-1 | Internal Number: 794955-1 | TE Connectivity | TE Store |
VAL-U-LOK PIN BR SN 18-24AWG | TTI Europe |
Pin Contact 22-18Awg Reel Of 3500 |Amp Te Connectivity 794955-1 | Newark Electronics |
CONTACT, PIN, CRIMP, 18AWG | Farnell |
Crimp pin contact 22-18 awg tin | RS |
CONTACT, PIN, 24-18AWG, CRIMP | element14 |
Contact PIN Crimp ST Cable Mount Strip | Avnet Abacus |
VAL-U-LOK Series 18-24 AWG Insulation Crimp Strain Relief Pin Contact | Future Electronics |
Contact Pin VAL-U-LOK Wire to Wire 18-24 AWG 600VAC 9A | TE Connectivity 794955-1 | RS Americas |
Headers & Wire Housings PIN CONTACT 22-18AWG Reel of 3500 | Sager |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series |
RoHS: | Unknown |
Product Range | VAL-U-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | VAL- U- LOK Series Connector Systems |
Wire Size AWG Min | 22AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Size | 24 |
Contact Termination | Crimp |
Current Rating | 9A |
Gender | Plug |
Where can I find additional details, specifications and documents for a 794955-1?
Additional datasheets, footprints and schematics for 794955-1 are listed on our Part Details page. You can also find images and similar parts to 794955-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794955-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794955-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794955-1 fall under?
The 794955-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794955-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794955-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794955-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794955-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Rapid Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for 794955-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794955-1 often in real-time on the comparison pages.
What if I can't find stock of 794955-1?
You can fill out our help required form which you can use to request a quote for 794955-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.